SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-VFBGA (8x13)
IC DRAM 64MBIT PAR 90VFBGA
IC DRAM 64MBIT PARALLEL 90VFBGA
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-VFBGA (8x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48LC2M32B2B5-7IT:G-ND | MT48LC2M32B2B5-7 IT:G | MT48LC2M32B2B5-7 IT:G | MT48LC2M32B2B5-7 IT:G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 90-VFBGA | BGA | BGA; 90-VFBGA |