Micron Technology, Inc. Memory - SDRAM - MT48LC8M32B2TG-6 TR MT48LC8M32B2TG-6 TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790159-MT48LC8M32B2T G-6 TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 86-TSOP II Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790159-MT48LC8M32B2T G-6 TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 86-TSOP II Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC8M32B2TG-6 TR - 790159-MT48LC8M32B2TG-6 TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC8M32B2TG-6 TR
790159-MT48LC8M32B2TG-6 TR
Memory - SDRAM - MT48LC8M32B2TG-6 TR 790159-MT48LC8M32B2TG-6 TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790159-MT48LC8M32B2T G-6 TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 86-TSOP II Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790159-MT48LC8M32B2TG-6 TR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 86-TFSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5.5ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 86-TSOP II
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT48LC8M32B2TG-6TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 86-TSOP II

SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 86-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC8M32B2TG-6 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M32B2TG-6 TR
Memory IC and Storage Component 774-MT48LC8M32B2TG-6 TR
IC DRAM 256MBIT PAR 86TSOP II Product overview: MT48LC8M32B2TG-6 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32B2TG-6 TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 86TSOP II Product overview: MT48LC8M32B2TG-6 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32B2TG-6 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M32B2TG-6 TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M32B2TG-6 TR
Integrated Circuits (ICs) - Memory - Memory MT48LC8M32B2TG-6 TR
IC DRAM 256MBIT PAR 86TSOP II

IC DRAM 256MBIT PAR 86TSOP II

Supplier's Site
Memory - MT48LC8M32B2TG-6 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790159-MT48LC8M32B2TG-6 TR MT48LC8M32B2TG-6TR-ND 774-MT48LC8M32B2TG-6 TR MT48LC8M32B2TG-6 TR MT48LC8M32B2TG-6 TR MT48LC8M32B2TG-6 TR
Product Name Memory - SDRAM - MT48LC8M32B2TG-6 TR Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details