Micron Technology, Inc. Memory - SD - MT48LC64M8A2TG-75 IT:C MT48LC64M8A2TG-75 IT:C

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SD - MT48LC64M8A2TG-75 IT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC64M8A2TG-75 IT:C
Memory - SD - MT48LC64M8A2TG-75 IT:C
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT48LC64M8A2TG-75IT:C-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC64M8A2TG-75 IT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC64M8A2TG-75 IT:C
Integrated Circuits (ICs) - Memory - Memory MT48LC64M8A2TG-75 IT:C
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC64M8A2TG-75IT:C-ND MT48LC64M8A2TG-75 IT:C MT48LC64M8A2TG-75 IT:C MT48LC64M8A2TG-75 IT:C
Product Name Memory - SD - MT48LC64M8A2TG-75 IT:C Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00040269 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details