SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TSOP II
DRAM SDRAM 64M 4MX16 TSOP . FREE 2 YEAR RADWELL WARRANTY
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 64MBIT PAR 54TSOP II
IC DRAM 64MBIT PAR 54TSOP II
| DigiKey | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1947-2-ND | 99612216 | MT48LC4M16A2P-7E AIT:J TR | MT48LC4M16A2P-7E AIT:J TR | MT48LC4M16A2P-7E AIT:J TR |
| Product Name | Memory | Memory IC | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |