Micron Technology, Inc. Memory - SDRAM - MT48LC16M8A2BB-75:G MT48LC16M8A2BB-75:G

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (16M x 8) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 60-FBGA (8x16) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (16M x 8) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 60-FBGA (8x16) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC16M8A2BB-75:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC16M8A2BB-75:G
Memory - SDRAM - MT48LC16M8A2BB-75:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (16M x 8) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 60-FBGA (8x16) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 60-FBGA (8x16)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - MT48LC16M8A2BB-75:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)

SDRAM Memory IC 128Mb (16M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC16M8A2BB-75:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M8A2BB-75:G
Memory IC and Storage Component 774-MT48LC16M8A2BB-75:G
IC DRAM 128MBIT PARALLEL 60FBGA Product overview: MT48LC16M8A2BB-75:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2BB-7 5:G can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PARALLEL 60FBGA Product overview: MT48LC16M8A2BB-75:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M8A2BB-75:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 128MBIT PARALLEL 60FBGA

IC DRAM 128MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M8A2BB-75:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M8A2BB-75:G
Integrated Circuits (ICs) - Memory - Memory MT48LC16M8A2BB-75:G
IC DRAM 128MBIT PARALLEL 60FBGA

IC DRAM 128MBIT PARALLEL 60FBGA

Supplier's Site
Memory - MT48LC16M8A2BB-75:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC16M8A2BB-75:G-ND 774-MT48LC16M8A2BB-75:G MT48LC16M8A2BB-75:G MT48LC16M8A2BB-75:G MT48LC16M8A2BB-75:G
Product Name Memory - SDRAM - MT48LC16M8A2BB-75:G Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 60-FBGA (8x16) 60-FBGA BGA; Tray BGA BGA; 60-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 2504789 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details