SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 125MHz 7ns 90-VFBGA (8x13)
IC DRAM 256MBIT PARALLEL 90VFBGA
IC DRAM 256MBIT PAR 90VFBGA
SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 125 MHz 7 ns 90-VFBGA (8x13)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48LC8M32LFF5-8TR-ND | MT48LC8M32LFF5-8 TR | MT48LC8M32LFF5-8 TR | MT48LC8M32LFF5-8 TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 90-VFBGA | BGA | BGA; 90-VFBGA |