Micron Technology, Inc. Memory - DDR - MT53E128M32D2DS-053 AAT:A MT53E128M32D2DS-053 AAT:A

Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) - 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Family Name: MT53E128 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) - 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Family Name: MT53E128 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT53E128M32D2DS-053 AAT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E128M32D2DS-053 AAT:A
Memory - DDR - MT53E128M32D2DS-053 AAT:A
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) - 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Family Name: MT53E128 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) - 200-WFBGA (10x14.5)
Package: Tray
Package: 200-WFBGA
Mounting: Surface Mount
Family Name: MT53E128
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0036

Buy Now
1.866GHZ Memory IC and Storage Component - 774-MT53E128M32D2DS-053 AAT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E128M32D2DS-053 AAT:A
1.866GHZ Memory IC and Storage Component 774-MT53E128M32D2DS-053 AAT:A
IC DRAM 4GBIT 1.866GHZ 200WFBGA Product overview: MT53E128M32D2DS-053 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 053 AAT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT 1.866GHZ 200WFBGA Product overview: MT53E128M32D2DS-053 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS-053 AAT:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT53E128M32D2DS-053AAT:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
IC LPDDR4 4G 128MX32 200WFBGA

IC LPDDR4 4G 128MX32 200WFBGA

Supplier's Site
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8313 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8313
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8313
DRAM, 128M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 128M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC LPDDR4 4G 128MX32 200WFBGA

IC LPDDR4 4G 128MX32 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53E128M32D2DS-053 AAT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53E128M32D2DS-053 AAT:A
Integrated Circuits (ICs) - Memory - Memory MT53E128M32D2DS-053 AAT:A
IC DRAM 4GBIT 1.866GHZ 200WFBGA

IC DRAM 4GBIT 1.866GHZ 200WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E128M32D2DS-053 AAT:A MT53E128M32D2DS-053AAT:A-ND MT53E128M32D2DS-053 AAT:A MT53E128M32D2DS-053 AAT:A 80AH8313 MT53E128M32D2DS-053 AAT:A MT53E128M32D2DS-053 AAT:A
Product Name Memory - DDR - MT53E128M32D2DS-053 AAT:A 1.866GHZ Memory IC and Storage Component Memory Memory Memory Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 200-WFBGA (10x14.5) BGA; Tray 200-WFBGA BGA; 200-WFBGA 200-WFBGA WFBGA BGA
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4 DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 3.5 ns
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - 16-3160-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C16-E/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details