Micron Technology, Inc. Memory - SDRAM - MT49H16M18CSJ-25 IT:B MT49H16M18CSJ-25 IT:B

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H16M18CSJ-25 IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H16M18CSJ-25 IT:B
Memory - SDRAM - MT49H16M18CSJ-25 IT:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT49H16M18CSJ-25IT:B-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 288Mb (16M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mb (16M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT49H16M18CSJ-25 IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H16M18CSJ-25 IT:B
Memory IC and Storage Component 774-MT49H16M18CSJ-25 IT:B
IC DRAM 288MBIT PARALLEL 144FBGA Product overview: MT49H16M18CSJ-25 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CSJ-25 IT:B can be used for catalog matching and distributor lookup.

IC DRAM 288MBIT PARALLEL 144FBGA Product overview: MT49H16M18CSJ-25 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CSJ-25 IT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT49H16M18CSJ-25 IT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H16M18CSJ-25 IT:B
Integrated Circuits (ICs) - Memory - Memory MT49H16M18CSJ-25 IT:B
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT49H16M18CSJ-25IT:B-ND 774-MT49H16M18CSJ-25 IT:B MT49H16M18CSJ-25 IT:B MT49H16M18CSJ-25 IT:B MT49H16M18CSJ-25 IT:B MT49H16M18CSJ-25 IT:B
Product Name Memory - SDRAM - MT49H16M18CSJ-25 IT:B Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 288000 kbits 288000 kbits 288000 kbits 288000 kbits 288000 kbits
Package Type 144-TFBGA BGA; Bulk BGA 144-TFBGA BGA; 144-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details