Micron Technology, Inc. Memory - SDRAM - MT48LC32M8A2FB-7E:D TR MT48LC32M8A2FB-7E:D TR

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 256Mb (32M x 8) Parallel 133 MHz 5.4 ns 60-FBGA (8x16) Package: Reel - TR Package: 60-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC32M8A2 Categories: Integrated Circuits (ICs) Case / Package: 60-FBGA (8x16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 256Mb (32M x 8) Parallel 133 MHz 5.4 ns 60-FBGA (8x16) Package: Reel - TR Package: 60-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC32M8A2 Categories: Integrated Circuits (ICs) Case / Package: 60-FBGA (8x16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC32M8A2FB-7E:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC32M8A2FB-7E:D TR
Memory - SDRAM - MT48LC32M8A2FB-7E:D TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 256Mb (32M x 8) Parallel 133 MHz 5.4 ns 60-FBGA (8x16) Package: Reel - TR Package: 60-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC32M8A2 Categories: Integrated Circuits (ICs) Case / Package: 60-FBGA (8x16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 256Mb (32M x 8) Parallel 133 MHz 5.4 ns 60-FBGA (8x16)
Package: Reel - TR
Package: 60-FBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT48LC32M8A2
Categories: Integrated Circuits (ICs)
Case / Package: 60-FBGA (8x16)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC32M8A2FB-7E:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC32M8A2FB-7E:D TR
Memory IC and Storage Component 774-MT48LC32M8A2FB-7E:D TR
IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT48LC32M8A2FB-7E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2FB-7 E:D TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PARALLEL 60FBGA Product overview: MT48LC32M8A2FB-7E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2FB-7E:D TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1084-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)

SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)

Buy Now Datasheet
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC32M8A2FB-7E:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC32M8A2FB-7E:D TR
Integrated Circuits (ICs) - Memory - Memory MT48LC32M8A2FB-7E:D TR
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC32M8A2FB-7E:D TR 557-1084-2-ND MT48LC32M8A2FB-7E:D TR MT48LC32M8A2FB-7E:D TR MT48LC32M8A2FB-7E:D TR
Product Name Memory - SDRAM - MT48LC32M8A2FB-7E:D TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 60-FBGA (8x16) BGA; Tape & Reel (TR) 60-FBGA BGA; 60-FBGA BGA
Access Time 5.4 ns 5.4 ns 5.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821601VXC - 5962R1821601VXC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2000 kbits
Package Type CG-SSOP-16
View Details
Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details