Micron Technology, Inc. Memory MT48LC16M16A2P-6A XIT:G

Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC16M16A2P-6AXIT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - SDRAM - MT48LC16M16A2P-6A XIT:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC16M16A2P-6A XIT:G
Memory - SDRAM - MT48LC16M16A2P-6A XIT:G
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 167 MHz 5.4 ns 54-TSOP II Package: Tray Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: MT48LC16M16A2 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1080 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 167 MHz 5.4 ns 54-TSOP II
Package: Tray
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Family Name: MT48LC16M16A2
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1080
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC16M16A2P-6A XIT:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M16A2P-6A XIT:G
Memory IC and Storage Component 774-MT48LC16M16A2P-6A XIT:G
IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC16M16A2P-6A XIT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2P-6 A XIT:G can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC16M16A2P-6A XIT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2P-6A XIT:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron - 80AH8148 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron
80AH8148
Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron 80AH8148
DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:167MHz; Memory Case Style:TSOP-II; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns RoHS Compliant: Yes

DRAM, 16M X 16BIT, -40 TO 85DEG C; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:16M x 16bit; Clock Frequency:167MHz; Memory Case Style:TSOP-II; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M16A2P-6A XIT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M16A2P-6A XIT:G
Integrated Circuits (ICs) - Memory - Memory MT48LC16M16A2P-6A XIT:G
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site
SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 256M PARALLEL 54TSOP - 533-MT48LC16M16A2P-6A XIT:G - Utmel Electronic Limited
Hong Kong, China
IC DRAM 256M PARALLEL 54TSOP
533-MT48LC16M16A2P-6A XIT:G
IC DRAM 256M PARALLEL 54TSOP 533-MT48LC16M16A2P-6A XIT:G
IC DRAM 256M PARALLEL 54TSOP

IC DRAM 256M PARALLEL 54TSOP

Supplier's Site
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC16M16A2P-6AXIT:G-ND 774-MT48LC16M16A2P-6A XIT:G 80AH8148 MT48LC16M16A2P-6A XIT:G MT48LC16M16A2P-6A XIT:G MT48LC16M16A2P-6A XIT:G 533-MT48LC16M16A2P-6A XIT:G MT48LC16M16A2P-6A XIT:G
Product Name Memory Memory - SDRAM - MT48LC16M16A2P-6A XIT:G Memory IC and Storage Component Dram, 16M X 16Bit, -40 To 85Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory IC DRAM 256M PARALLEL 54TSOP Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits 268435 kbits 256000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" SOP; 54-TSOP II TSOP; Tray TSOP-II 54-TSOP (0.400\", 10.16mm Width) 54-TSOP (0.400", 10.16mm Width) 54-TSOP (0.400, 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 54-TSOP (0.400, 10.16mm Width) 3.6V; 3V ~ 3.6V 3V ~ 3.6V -3.3V; 3V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details