Micron Technology, Inc. Memory - SDRAM - MT48LC8M32B2B5-6 TR MT48LC8M32B2B5-6 TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790156-MT48LC8M32B2B 5-6 TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790156-MT48LC8M32B2B 5-6 TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT48LC8M32B2B5-6 TR is a 256Mbit synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-performance applications. It operates at a clock frequency of 166 MHz with a cycle time of 6 ns, supporting CAS latency options of 1, 2, and 3. The memory configuration consists of 8 Meg x 32 bits, organized into four internal banks, allowing for efficient access and precharge hiding. This memory chip features programmable burst lengths of 1, 2, 4, 8, or full page, and includes modes such as Auto Precharge, Concurrent Auto Precharge, and Self Refresh. It operates with a single +3.3V power supply and is compatible with LVTTL logic levels. The device supports a refresh count of 4,096 cycles with a refresh interval of 64 ms. The MT48LC8M32B2B5-6 TR is available in a 90-ball FBGA package, measuring 8mm x 13mm, and is suitable for commercial temperature ranges from 0°C to +70°C. This memory solution is ideal for applications requiring reliable and fast data access in various electronic devices.

Datasheet Summary
Powered by GS/AI

The MT48LC8M32B2B5-6 TR is a 256Mbit synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-performance applications. It operates at a clock frequency of 166 MHz with a cycle time of 6 ns, supporting CAS latency options of 1, 2, and 3. The memory configuration consists of 8 Meg x 32 bits, organized into four internal banks, allowing for efficient access and precharge hiding. This memory chip features programmable burst lengths of 1, 2, 4, 8, or full page, and includes modes such as Auto Precharge, Concurrent Auto Precharge, and Self Refresh. It operates with a single +3.3V power supply and is compatible with LVTTL logic levels. The device supports a refresh count of 4,096 cycles with a refresh interval of 64 ms. The MT48LC8M32B2B5-6 TR is available in a 90-ball FBGA package, measuring 8mm x 13mm, and is suitable for commercial temperature ranges from 0°C to +70°C. This memory solution is ideal for applications requiring reliable and fast data access in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC8M32B2B5-6 TR - 790156-MT48LC8M32B2B5-6 TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC8M32B2B5-6 TR
790156-MT48LC8M32B2B5-6 TR
Memory - SDRAM - MT48LC8M32B2B5-6 TR 790156-MT48LC8M32B2B5-6 TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790156-MT48LC8M32B2B 5-6 TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 5.5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790156-MT48LC8M32B2B5-6 TR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 90-VFBGA
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 5.5ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 90-VFBGA (8x13)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC8M32B2B5-6 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M32B2B5-6 TR
Memory IC and Storage Component 774-MT48LC8M32B2B5-6 TR
IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48LC8M32B2B5-6 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32B2B5-6 TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48LC8M32B2B5-6 TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32B2B5-6 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC8M32B2B5-6TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 90-VFBGA (8x13)

SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - MT48LC8M32B2B5-6 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-VFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90VFBGA

IC DRAM 256MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M32B2B5-6 TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M32B2B5-6 TR
Integrated Circuits (ICs) - Memory - Memory MT48LC8M32B2B5-6 TR
IC DRAM 256MBIT PAR 90VFBGA

IC DRAM 256MBIT PAR 90VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790156-MT48LC8M32B2B5-6 TR 774-MT48LC8M32B2B5-6 TR MT48LC8M32B2B5-6TR-ND MT48LC8M32B2B5-6 TR MT48LC8M32B2B5-6 TR MT48LC8M32B2B5-6 TR
Product Name Memory - SDRAM - MT48LC8M32B2B5-6 TR Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 585600-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers