Micron Technology, Inc. Memory MT49H16M16FM-5 TR

Description
DRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 144-µBGA (18.5x11)
Request a Quote
Description
DRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 144-µBGA (18.5x11)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT49H16M16FM-5 TR is a 256Mb reduced latency DRAM (RLDRAM) from Quarktwin Technology Ltd., featuring an organization of 16 Meg x 16 in 8 banks. It supports double data rate (DDR) operation with a maximum data rate of 600 Mb/sec per pin. The device offers programmable read latency options of 5 or 6 cycles and includes features such as cyclic bank addressing for enhanced data bandwidth and non-multiplexed addresses for simplified access. The memory operates at a voltage of 2.5V for VEXT and 1.8V for both VDD and VDDQ I/O, utilizing pseudo-HSTL I/O supply levels. It is packaged in a 144-pin µBGA format measuring 11mm x 18.5mm. The device is suitable for high-bandwidth applications in telecommunications, networking, and cache memory systems, with a refresh requirement of 32ms at 95°C case temperature. The MT49H16M16FM-5 TR is compliant with IEEE 1149.1 JTAG boundary scan standards, making it suitable for testing and debugging in complex systems.

Datasheet Summary
Powered by GS/AI

The MT49H16M16FM-5 TR is a 256Mb reduced latency DRAM (RLDRAM) from Quarktwin Technology Ltd., featuring an organization of 16 Meg x 16 in 8 banks. It supports double data rate (DDR) operation with a maximum data rate of 600 Mb/sec per pin. The device offers programmable read latency options of 5 or 6 cycles and includes features such as cyclic bank addressing for enhanced data bandwidth and non-multiplexed addresses for simplified access. The memory operates at a voltage of 2.5V for VEXT and 1.8V for both VDD and VDDQ I/O, utilizing pseudo-HSTL I/O supply levels. It is packaged in a 144-pin µBGA format measuring 11mm x 18.5mm. The device is suitable for high-bandwidth applications in telecommunications, networking, and cache memory systems, with a refresh requirement of 32ms at 95°C case temperature. The MT49H16M16FM-5 TR is compliant with IEEE 1149.1 JTAG boundary scan standards, making it suitable for testing and debugging in complex systems.

Suppliers

Company
Product
Description
Supplier Links
Memory - MT49H16M16FM-5TR-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 144-µBGA (18.5x11)

DRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 144-µBGA (18.5x11)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 144UBGA

IC DRAM 256MBIT PARALLEL 144UBGA

Supplier's Site Datasheet
Memory - MT49H16M16FM-5 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 256Mbit Parallel 200 MHz 144-µBGA (18.5x11)

DRAM Memory IC 256Mbit Parallel 200 MHz 144-µBGA (18.5x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT49H16M16FM-5 TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H16M16FM-5 TR
Integrated Circuits (ICs) - Memory - Memory MT49H16M16FM-5 TR
IC DRAM 256MBIT PARALLEL 144UBGA

IC DRAM 256MBIT PARALLEL 144UBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT49H16M16FM-5TR-ND MT49H16M16FM-5 TR MT49H16M16FM-5 TR MT49H16M16FM-5 TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-100044-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details