SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II
IC DRAM 128MBIT PAR 54TSOP II
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
IC DRAM 128MBIT PAR 54TSOP II
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48LC8M16LFTG-75M:GTR-ND | MT48LC8M16LFTG-75M:G TR | MT48LC8M16LFTG-75M:G TR | MT48LC8M16LFTG-75M:G TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |