Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53D512M16D1DS-046 WT:D

Description
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53D512M16D1DS-046 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M16D1DS- 046 WT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53D512M16D1DS-046 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M16D1DS- 046 WT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53D512M16D1DS-046 WT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D512M16D1DS-046 WT:D
2.133GHZ Memory IC and Storage Component 774-MT53D512M16D1DS-046 WT:D
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53D512M16D1DS-046 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M16D1DS- 046 WT:D can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53D512M16D1DS-046 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D512M16D1DS-046 WT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT53D512M16D1DS-046 WT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53D512M16D1DS-046 WT:D
Memory - DDR - MT53D512M16D1DS-046 WT:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT53D512M16D1DS-046WT:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 8Gb (512M x 16) 2.133GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gb (512M x 16) 2.133GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT53D512M16D1DS-046 WT:D
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
Dram, 512M X 16Bit, -25 To 85Deg C; Dram Type Micron - 80AH8240 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 16Bit, -25 To 85Deg C; Dram Type Micron
80AH8240
Dram, 512M X 16Bit, -25 To 85Deg C; Dram Type Micron 80AH8240
DRAM, 512M X 16BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 512M X 16BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:512M x 16bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D512M16D1DS-046 WT:D MT53D512M16D1DS-046WT:D-ND MT53D512M16D1DS-046 WT:D MT53D512M16D1DS-046 WT:D MT53D512M16D1DS-046 WT:D 80AH8240 MT53D512M16D1DS-046 WT:D
Product Name 2.133GHZ Memory IC and Storage Component Memory - DDR - MT53D512M16D1DS-046 WT:D Memory Memory Memory Integrated Circuits (ICs) - Memory Dram, 512M X 16Bit, -25 To 85Deg C; Dram Type Micron Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 3.5 ns
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Density 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits 8000000 kbits
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details