Micron Technology, Inc. Memory MT48LC32M8A2P-6A:D TR

Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 167MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (32M x 8) Parallel 167MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC32M8A2P-6A:DTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (32M x 8) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (32M x 8) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC32M8A2P-6A:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC32M8A2P-6A:D TR
Integrated Circuits (ICs) - Memory - Memory MT48LC32M8A2P-6A:D TR
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site
SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC32M8A2P-6A:DTR-ND MT48LC32M8A2P-6A:D TR MT48LC32M8A2P-6A:D TR MT48LC32M8A2P-6A:D TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details