SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 60-FBGA (8x16)
IC DRAM 256MBIT PARALLEL 60FBGA
IC DRAM 256MBIT PARALLEL 60FBGA
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 60-FBGA (8x16)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48LC32M8A2BB-75L:D-ND | MT48LC32M8A2BB-75 L:D | MT48LC32M8A2BB-75 L:D | MT48LC32M8A2BB-75 L:D |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 60-FBGA | BGA | BGA; 60-FBGA |