SDRAM Memory IC 256Mb (32M x 8) Parallel 133MHz 5.4ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC32M8A2P-7E:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2P-7E
Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 5.4ns
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 14ns
Memory Interface: Parallel
Manufacturer Package: 54-TSOP II
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 256MBIT PAR 54TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48LC32M8A2P-7E:GTR-ND | 774-MT48LC32M8A2P-7E:G TR | MT48LC32M8A2P-7E:G TR | MT48LC32M8A2P-7E:G TR | MT48LC32M8A2P-7E:G TR | |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - MT48LC32M8A2P-7E:G TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | TSOP; Tape & Reel (TR) | 54-TSOP (0.400\", 10.16mm Width) |