Micron Technology, Inc. Memory MT48LC64M8A2P-75:C

Description
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC64M8A2P-75:C-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - SDRAM - MT48LC64M8A2P-75:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC64M8A2P-75:C
Memory - SDRAM - MT48LC64M8A2P-75:C
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (64M x 8) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-TSOP II Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 133MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: MT48LC64M8A2 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-TSOP II
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 54-TSOP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: MT48LC64M8A2
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - MT48LC64M8A2P-75:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC64M8A2P-75:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC64M8A2P-75:C
Integrated Circuits (ICs) - Memory - Memory MT48LC64M8A2P-75:C
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC64M8A2P-75:C-ND MT48LC64M8A2P-75:C MT48LC64M8A2P-75:C MT48LC64M8A2P-75:C
Product Name Memory Memory - SDRAM - MT48LC64M8A2P-75:C Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - S80KS5122GABHI020 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category DRAM Chip
Package Type BGA; PG-BGA-24
View Details
5 suppliers