DigiKey Datasheets for DRAM and SDRAM Memory Chips

Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
16G, 1.06-1.17/1.70-1.95V , LPDDR
256M 3.3V SDRAM 16MX16 166MHZ
256M 3.3V SDRAM 8MX32 166MHZ
8G, 1.06-1.17/1.70-1.95V , LPDDR4
AUTOMOTIVE (-40 TO +85C), 128M,
AUTOMOTIVE (-40 TO +85C), 256M,
AUTOMOTIVE (-40 TO +85C), 64M, 3
AUTOMOTIVE (TC: -40 TO +105C) 2G
AUTOMOTIVE (TC: -40 TO +105C) 4G
AUTOMOTIVE (TC: -40 TO +105C), 4
AUTOMOTIVE (TC: -40 TO +105C), 8
AUTOMOTIVE (TC: -40 TO +95C), 2G
AUTOMOTIVE (TC: -40 TO +95C), 4G
AUTOMOTIVE (TC: -40 TO +95C), 8G
IC DRAM 256MBIT PAR 54TFBGA
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 2GBIT HSUL 134TFBGA
IC DRAM 2GBIT LVSTL 200TFBGA
IC DRAM 2GBIT PARALLEL 78TWBGA
IC DRAM 4GBIT LVSTL 200TFBGA
IC DRAM 4GBIT LVSTL 200VFBGA
IC DRAM 4GBIT PAR 78TWBGA
IC DRAM 4GBIT POD 96TWBGA
IC DRAM 8GBIT LVSTL 200TFBGA
IC DRAM 8GBIT PAR 78TWBGA
IC DRAM 8GBIT PAR 96TWBGA
Memory IC 96-TWBGA (9x13)
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 66-TSOP II
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP II
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 166MHz 700ps 60-TFBGA (8x13)
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 166MHz 700ps 66-TSOP II
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP II
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 667MHz 20ns 78-TWBGA (9x10.5)
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-TWBGA (9x10.5)
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 667MHz 20ns 78-TWBGA (9x10.5)
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-TWBGA (9x10.5)
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5.5ns 60-TFBGA (8x10)
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gb (32M x 32) Parallel 400MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gb (128M x 32) HSUL_12 533MHz 5.5ns 168-VFBGA (12x12)
SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 86-TSOP II
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II
SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-MiniBGA (6.4x10.1)
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-TFBGA (6.4x10.1)
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x13)
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x13)
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 86-TSOP II
SDRAM Memory IC 256Mb (32M x 8) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 256Mb (32M x 8) Parallel 166MHz 5.4ns 86-TSOP II
SDRAM Memory IC 256Mb (32M x 8) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x13)
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TW-BGA (8x13)
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-WBGA (11x13)
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TSOP II
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TW-BGA (8x13)
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-TFBGA (8x13)
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 86-TSOP II
SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 50-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TSOP II

<< Prev Next >>