Micron Technology, Inc. Memory MT48LC2M32B2B5-7:G

Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-VFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-VFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC2M32B2B5-7:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-VFBGA (8x13)

SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC2M32B2B5-7:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC2M32B2B5-7:G
Memory IC and Storage Component 774-MT48LC2M32B2B5-7:G
IC DRAM 64MBIT PAR 90VFBGA Product overview: MT48LC2M32B2B5-7:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2B5-7 :G can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 90VFBGA Product overview: MT48LC2M32B2B5-7:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2B5-7:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SD - MT48LC2M32B2B5-7:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC2M32B2B5-7:G
Memory - SD - MT48LC2M32B2B5-7:G
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT48LC2M32B2B5-7:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-VFBGA (8x13)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-VFBGA (8x13)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 90VFBGA

IC DRAM 64MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC2M32B2B5-7:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC2M32B2B5-7:G
Integrated Circuits (ICs) - Memory - Memory MT48LC2M32B2B5-7:G
IC DRAM 64MBIT PAR 90VFBGA

IC DRAM 64MBIT PAR 90VFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC2M32B2B5-7:G-ND 774-MT48LC2M32B2B5-7:G MT48LC2M32B2B5-7:G MT48LC2M32B2B5-7:G MT48LC2M32B2B5-7:G
Product Name Memory Memory IC and Storage Component Memory - SD - MT48LC2M32B2B5-7:G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 90-VFBGA BGA; Tray BGA; 90-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C128-30MD - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers
Memory - 5962F1120201QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details