Micron Technology, Inc. Memory MT48LC8M16A2B4-6A:L

Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC8M16A2B4-6A:L-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)

SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC8M16A2B4-6A:L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M16A2B4-6A:L
Memory IC and Storage Component 774-MT48LC8M16A2B4-6A:L
IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48LC8M16A2B4-6A:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2B4-6 A:L can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48LC8M16A2B4-6A:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2B4-6A:L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC8M16A2B4-6A:L -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC8M16A2B4-6A:L
Memory - SDRAM - MT48LC8M16A2B4-6A:L
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 167 MHz 5.4 ns 54-VFBGA (8x8) Package: Bulk Package: 54-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC8M16A2 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1560 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)
Package: Bulk
Package: 54-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT48LC8M16A2
Categories: Integrated Circuits (ICs)
Case / Package: 54-VFBGA (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1560
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory - MT48LC8M16A2B4-6A:L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)

SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 54VFBGA

IC DRAM 128MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M16A2B4-6A:L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M16A2B4-6A:L
Integrated Circuits (ICs) - Memory - Memory MT48LC8M16A2B4-6A:L
IC DRAM 128MBIT PAR 54VFBGA

IC DRAM 128MBIT PAR 54VFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 54VFBGA

IC DRAM 128MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC8M16A2B4-6A:L-ND 774-MT48LC8M16A2B4-6A:L MT48LC8M16A2B4-6A:L MT48LC8M16A2B4-6A:L MT48LC8M16A2B4-6A:L MT48LC8M16A2B4-6A:L
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT48LC8M16A2B4-6A:L Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-VFBGA BGA; Bulk BGA; 54-VFBGA (8x8) BGA; 54-VFBGA BGA 54-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28310552 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details