Micron Technology, Inc. Memory - SDRAM - MT48LC16M16A2TG-7E:D TR MT48LC16M16A2TG-7E:D TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC16M16A2TG-7E:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC16M16A2TG-7E:D TR
Memory - SDRAM - MT48LC16M16A2TG-7E:D TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 557-1065-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC16M16A2TG-7E:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC16M16A2TG-7E:D TR
Memory IC and Storage Component 774-MT48LC16M16A2TG-7E:D TR
IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC16M16A2TG-7E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2TG- 7E:D TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: MT48LC16M16A2TG-7E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC16M16A2TG-7E:D TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC16M16A2TG-7E:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC16M16A2TG-7E:D TR
Integrated Circuits (ICs) - Memory - Memory MT48LC16M16A2TG-7E:D TR
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1065-2-ND 774-MT48LC16M16A2TG-7E:D TR MT48LC16M16A2TG-7E:D TR MT48LC16M16A2TG-7E:D TR MT48LC16M16A2TG-7E:D TR
Product Name Memory - SDRAM - MT48LC16M16A2TG-7E:D TR Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 54-TSOP II TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tape & Reel (TR) 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2144425 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - N82C08-20 - 928691-N82C08-20 - Win Source Electronics
Specs
Memory Category DRAM Chip
View Details
2 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details