Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53D1024M32D4DT-053 AAT:D

Description
IC DRAM 32GBIT 1.866GHZ 200VFBGA Product overview: MT53D1024M32D4DT-053 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -053 AAT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 32GBIT 1.866GHZ 200VFBGA Product overview: MT53D1024M32D4DT-053 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -053 AAT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53D1024M32D4DT-053 AAT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53D1024M32D4DT-053 AAT:D
1.866GHZ Memory IC and Storage Component 774-MT53D1024M32D4DT-053 AAT:D
IC DRAM 32GBIT 1.866GHZ 200VFBGA Product overview: MT53D1024M32D4DT-053 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -053 AAT:D can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 1.866GHZ 200VFBGA Product overview: MT53D1024M32D4DT-053 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT-053 AAT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT53D1024M32D4DT-053AAT:D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866GHz 200-VFBGA (10x14.5)

Buy Now Datasheet
Memory - SDRAM - MT53D1024M32D4DT-053 AAT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D1024M32D4DT-053 AAT:D
Memory - SDRAM - MT53D1024M32D4DT-053 AAT:D
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 1.866 GHz 200-VFBGA (10x14.5) Package: 200-VFBGA Package: Tray Mounting: Surface Mount Family Name: MT53D1024 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1360 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) - 1.866 GHz 200-VFBGA (10x14.5)
Package: 200-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53D1024
Categories: Integrated Circuits (ICs)
Case / Package: 200-VFBGA (10x14.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
Dram, 1G X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8225 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8225
Dram, 1G X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8225
DRAM, 1G X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 1G X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT53D1024M32D4DT-053 AAT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D1024M32D4DT-053 AAT:D
Integrated Circuits (ICs) - Memory - Memory MT53D1024M32D4DT-053 AAT:D
IC DRAM 32GBIT 1.866GHZ 200VFBGA

IC DRAM 32GBIT 1.866GHZ 200VFBGA

Supplier's Site
IC DRAM 32GBIT 1866MHZ 200VFBGA

IC DRAM 32GBIT 1866MHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 200-VFBGA (10x14.5)

Buy Now Datasheet
IC DRAM 32GBIT 1866MHZ 200VFBGA

IC DRAM 32GBIT 1866MHZ 200VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D1024M32D4DT-053 AAT:D MT53D1024M32D4DT-053AAT:D-ND 80AH8225 MT53D1024M32D4DT-053 AAT:D MT53D1024M32D4DT-053 AAT:D MT53D1024M32D4DT-053 AAT:D MT53D1024M32D4DT-053 AAT:D
Product Name 1.866GHZ Memory IC and Storage Component Memory Memory - SDRAM - MT53D1024M32D4DT-053 AAT:D Dram, 1G X 32Bit, -40 To 105Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Address Bus Width 32 bits
Package Type BGA; Tray 200-VFBGA BGA; 200-VFBGA (10x14.5) VFBGA BGA; 200-VFBGA 200-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8858702XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details