Micron Technology, Inc. Memory MT48LC4M16A2P-6 IT:G

Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.5ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.5ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC4M16A2P-6IT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.5ns 54-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.5ns 54-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M16A2P-6 IT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M16A2P-6 IT:G
Integrated Circuits (ICs) - Memory - Memory MT48LC4M16A2P-6 IT:G
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
Memory - MT48LC4M16A2P-6 IT:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.5 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.5 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC4M16A2P-6IT:G-ND MT48LC4M16A2P-6 IT:G MT48LC4M16A2P-6 IT:G MT48LC4M16A2P-6 IT:G
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details