SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 125MHz 7ns 90-VFBGA (8x13)
IC DRAM 256MBIT PAR 90VFBGA
SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 125 MHz 7 ns 90-VFBGA (8x13)
IC DRAM 256MBIT PARALLEL 90VFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48LC8M32LFF5-8ITTR-ND | MT48LC8M32LFF5-8 IT TR | MT48LC8M32LFF5-8 IT TR | MT48LC8M32LFF5-8 IT TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 90-VFBGA | BGA | BGA; 90-VFBGA |