Micron Technology, Inc. Memory IC and Storage Component MT48LC32M8A2BB-6A:G

Description
IC DRAM 256MBIT PAR 60FBGA Product overview: MT48LC32M8A2BB-6A:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2BB-6 A:G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 256MBIT PAR 60FBGA Product overview: MT48LC32M8A2BB-6A:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2BB-6 A:G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC32M8A2BB-6A:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC32M8A2BB-6A:G
Memory IC and Storage Component 774-MT48LC32M8A2BB-6A:G
IC DRAM 256MBIT PAR 60FBGA Product overview: MT48LC32M8A2BB-6A:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2BB-6 A:G can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 60FBGA Product overview: MT48LC32M8A2BB-6A:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC32M8A2BB-6A:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC32M8A2BB-6A:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (32M x 8) Parallel 167MHz 5.4ns 60-FBGA (8x16)

SDRAM Memory IC 256Mb (32M x 8) Parallel 167MHz 5.4ns 60-FBGA (8x16)

Buy Now Datasheet
Memory - SDRAM - MT48LC32M8A2BB-6A:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC32M8A2BB-6A:G
Memory - SDRAM - MT48LC32M8A2BB-6A:G
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 256Mb (32M x 8) Parallel 167 MHz 5.4 ns 60-FBGA (8x16) Package: Tray Package: 60-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT48LC32M8A2 Categories: Integrated Circuits (ICs) Case / Package: 60-FBGA (8x16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 256Mb (32M x 8) Parallel 167 MHz 5.4 ns 60-FBGA (8x16)
Package: Tray
Package: 60-FBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT48LC32M8A2
Categories: Integrated Circuits (ICs)
Case / Package: 60-FBGA (8x16)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC32M8A2BB-6A:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC32M8A2BB-6A:G
Integrated Circuits (ICs) - Memory - Memory MT48LC32M8A2BB-6A:G
IC DRAM 256MBIT PAR 60FBGA

IC DRAM 256MBIT PAR 60FBGA

Supplier's Site
Memory - MT48LC32M8A2BB-6A:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 60-FBGA (8x16)

SDRAM Memory IC 256Mbit Parallel 167 MHz 5.4 ns 60-FBGA (8x16)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC32M8A2BB-6A:G MT48LC32M8A2BB-6A:G-ND MT48LC32M8A2BB-6A:G MT48LC32M8A2BB-6A:G MT48LC32M8A2BB-6A:G
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT48LC32M8A2BB-6A:G Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns
Cycle Time 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 9021982 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers