Micron Technology, Inc. Memory - SDRAM - MT49H8M36SJ-25E:B MT49H8M36SJ-25E:B

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H8M36SJ-25E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H8M36SJ-25E:B
Memory - SDRAM - MT49H8M36SJ-25E:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT49H8M36SJ-25E:B-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 288Mb (8M x 36) Parallel 400MHz 15ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mb (8M x 36) Parallel 400MHz 15ns 144-FBGA (18.5x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT49H8M36SJ-25E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H8M36SJ-25E:B
Memory IC and Storage Component 774-MT49H8M36SJ-25E:B
IC DRAM 288MBIT PARALLEL 144FBGA Product overview: MT49H8M36SJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H8M36SJ-25E: B can be used for catalog matching and distributor lookup.

IC DRAM 288MBIT PARALLEL 144FBGA Product overview: MT49H8M36SJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H8M36SJ-25E:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT49H8M36SJ-25E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 288Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11)

DRAM Memory IC 288Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT49H8M36SJ-25E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H8M36SJ-25E:B
Integrated Circuits (ICs) - Memory - Memory MT49H8M36SJ-25E:B
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
IC DRAM 288MBIT PARALLEL 144FBGA

IC DRAM 288MBIT PARALLEL 144FBGA

Supplier's Site
Dram, 8M X 36Bit, 0 To 95Deg C; Dram Type Micron - 80AH8179 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 8M X 36Bit, 0 To 95Deg C; Dram Type Micron
80AH8179
Dram, 8M X 36Bit, 0 To 95Deg C; Dram Type Micron 80AH8179
DRAM, 8M X 36BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:288Mbit; DRAM Memory Configuration:8M x 36bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:144Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

DRAM, 8M X 36BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:288Mbit; DRAM Memory Configuration:8M x 36bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:144Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT49H8M36SJ-25E:B-ND 774-MT49H8M36SJ-25E:B MT49H8M36SJ-25E:B MT49H8M36SJ-25E:B MT49H8M36SJ-25E:B MT49H8M36SJ-25E:B 80AH8179
Product Name Memory - SDRAM - MT49H8M36SJ-25E:B Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Dram, 8M X 36Bit, 0 To 95Deg C; Dram Type Micron
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 288000 kbits 288000 kbits 288000 kbits 288000 kbits 288000 kbits 288000 kbits
Package Type 144-TFBGA BGA; Tray BGA; 144-TFBGA 144-TFBGA TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details