SDRAM Memory IC 64Mb (4M x 16) Parallel 133MHz 5.4ns 54-VFBGA (8x8)
SDRAM Memory IC 64Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54VFBGA
IC DRAM 64MBIT PARALLEL 54VFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48LC4M16A2F4-7E:GTR-ND | MT48LC4M16A2F4-7E:G TR | MT48LC4M16A2F4-7E:G TR | MT48LC4M16A2F4-7E:G TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 54-VFBGA | BGA; 54-VFBGA |