Micron Technology, Inc. Memory MT48LC8M16LFB4-8:G

Description
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 125MHz 7ns 54-VFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 125MHz 7ns 54-VFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC8M16LFB4-8:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 125MHz 7ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 125MHz 7ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC8M16LFB4-8:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M16LFB4-8:G
Memory IC and Storage Component 774-MT48LC8M16LFB4-8:G
IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48LC8M16LFB4-8:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16LFB4-8 :G can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48LC8M16LFB4-8:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16LFB4-8:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT48LC8M16LFB4-8:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC8M16LFB4-8:G
Memory - SDRAM - MT48LC8M16LFB4-8:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 7ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-VFBGA (8x8) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 7ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-VFBGA (8x8)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 54VFBGA

IC DRAM 128MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M16LFB4-8:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M16LFB4-8:G
Integrated Circuits (ICs) - Memory - Memory MT48LC8M16LFB4-8:G
IC DRAM 128MBIT PAR 54VFBGA

IC DRAM 128MBIT PAR 54VFBGA

Supplier's Site
Memory - MT48LC8M16LFB4-8:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 125 MHz 7 ns 54-VFBGA (8x8)

SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 125 MHz 7 ns 54-VFBGA (8x8)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 54VFBGA

IC DRAM 128MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC8M16LFB4-8:G-ND 774-MT48LC8M16LFB4-8:G MT48LC8M16LFB4-8:G MT48LC8M16LFB4-8:G MT48LC8M16LFB4-8:G MT48LC8M16LFB4-8:G
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT48LC8M16LFB4-8:G Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPSDR; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-VFBGA BGA; Tray BGA; 54-VFBGA (8x8) 54-VFBGA BGA BGA; 54-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28276189 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8961413QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 1000 kbits
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details