Micron Technology, Inc. Memory MT48LC4M32B2TG-7:G TR

Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.5ns 86-TSOP II
Request a Quote
Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.5ns 86-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT48LC4M32B2TG-7:G TR is a 128Mbit SDRAM memory IC featuring a configuration of 4 Meg x 32 with four banks. It operates at a clock frequency of 143 MHz with a cycle time of 7ns, supporting CAS latency (CL) of 3. The device is fully synchronous, with all signals registered on the positive edge of the system clock, and it supports programmable burst lengths of 1, 2, 4, 8, or full page. The memory includes features such as auto precharge, self-refresh mode, and concurrent auto precharge and auto refresh modes. It is compatible with LVTTL inputs and outputs and requires a single 3.3V ±0.3V power supply. The part is available in an 86-pin TSOP II package and is suitable for commercial, industrial, and automotive applications, with operating temperature ranges from 0°C to +105°C depending on the variant.

Datasheet Summary
Powered by GS/AI

The MT48LC4M32B2TG-7:G TR is a 128Mbit SDRAM memory IC featuring a configuration of 4 Meg x 32 with four banks. It operates at a clock frequency of 143 MHz with a cycle time of 7ns, supporting CAS latency (CL) of 3. The device is fully synchronous, with all signals registered on the positive edge of the system clock, and it supports programmable burst lengths of 1, 2, 4, 8, or full page. The memory includes features such as auto precharge, self-refresh mode, and concurrent auto precharge and auto refresh modes. It is compatible with LVTTL inputs and outputs and requires a single 3.3V ±0.3V power supply. The part is available in an 86-pin TSOP II package and is suitable for commercial, industrial, and automotive applications, with operating temperature ranges from 0°C to +105°C depending on the variant.

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC4M32B2TG-7:GTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.5ns 86-TSOP II

SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.5ns 86-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M32B2TG-7:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M32B2TG-7:G TR
Integrated Circuits (ICs) - Memory - Memory MT48LC4M32B2TG-7:G TR
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC4M32B2TG-7:GTR-ND MT48LC4M32B2TG-7:G TR MT48LC4M32B2TG-7:G TR MT48LC4M32B2TG-7:G TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 24C01-I - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details