Micron Technology, Inc. Memory MT49H32M18CSJ-25E:B

Description
DRAM Memory IC 576Mb (32M x 18) Parallel 400MHz 15ns 144-FBGA (18.5x11)
Request a Quote Datasheet
Description
DRAM Memory IC 576Mb (32M x 18) Parallel 400MHz 15ns 144-FBGA (18.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT49H32M18CSJ-25E:B-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (32M x 18) Parallel 400MHz 15ns 144-FBGA (18.5x11)

DRAM Memory IC 576Mb (32M x 18) Parallel 400MHz 15ns 144-FBGA (18.5x11)

Buy Now Datasheet
Memory - SDRAM - MT49H32M18CSJ-25E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H32M18CSJ-25E:B
Memory - SDRAM - MT49H32M18CSJ-25E:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT49H32M18CSJ-25E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H32M18CSJ-25E:B
Memory IC and Storage Component 774-MT49H32M18CSJ-25E:B
IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H32M18CSJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18CSJ-25 E:B can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H32M18CSJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18CSJ-25E:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT49H32M18CSJ-25E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H32M18CSJ-25E:B
Integrated Circuits (ICs) - Memory - Memory MT49H32M18CSJ-25E:B
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site
Memory - MT49H32M18CSJ-25E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11)

DRAM Memory IC 576Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT49H32M18CSJ-25E:B-ND 774-MT49H32M18CSJ-25E:B MT49H32M18CSJ-25E:B MT49H32M18CSJ-25E:B MT49H32M18CSJ-25E:B
Product Name Memory Memory - SDRAM - MT49H32M18CSJ-25E:B Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 576000 kbits 576000 kbits 576000 kbits 576000 kbits
Package Type 144-TFBGA BGA; Tray BGA BGA; 144-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 28093465 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details