Micron Technology, Inc. Memory MT48LC4M16A2P-6 IT:G TR

Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.5ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.5ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC4M16A2P-6IT:GTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.5ns 54-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.5ns 54-TSOP II

Buy Now Datasheet
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.5 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.5 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M16A2P-6 IT:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M16A2P-6 IT:G TR
Integrated Circuits (ICs) - Memory - Memory MT48LC4M16A2P-6 IT:G TR
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC4M16A2P-6IT:GTR-ND MT48LC4M16A2P-6 IT:G TR MT48LC4M16A2P-6 IT:G TR MT48LC4M16A2P-6 IT:G TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - 16-3507-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers