Micron Technology, Inc. Memory MT48LC8M16A2B4-6A AAT:L

Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC8M16A2B4-6AAAT:L-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)

SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-VFBGA (8x8)

Buy Now Datasheet
Memory - SD - MT48LC8M16A2B4-6A AAT:L -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC8M16A2B4-6A AAT:L
Memory - SD - MT48LC8M16A2B4-6A AAT:L
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT48LC8M16A2B4-6A AAT:L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M16A2B4-6A AAT:L
Memory IC and Storage Component 774-MT48LC8M16A2B4-6A AAT:L
IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48LC8M16A2B4-6A AAT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2B4-6 A AAT:L can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54VFBGA Product overview: MT48LC8M16A2B4-6A AAT:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2B4-6A AAT:L can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 128MBIT PARALLEL 54VFBGA

IC DRAM 128MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M16A2B4-6A AAT:L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M16A2B4-6A AAT:L
Integrated Circuits (ICs) - Memory - Memory MT48LC8M16A2B4-6A AAT:L
IC DRAM 128MBIT PAR 54VFBGA

IC DRAM 128MBIT PAR 54VFBGA

Supplier's Site
Dram, 8M X 16Bit, -40 To 105Deg C; Dram Type Micron - 80AH8165 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 8M X 16Bit, -40 To 105Deg C; Dram Type Micron
80AH8165
Dram, 8M X 16Bit, -40 To 105Deg C; Dram Type Micron 80AH8165
DRAM, 8M X 16BIT, -40 TO 105DEG C; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:8M x 16bit; Clock Frequency:166MHz; Memory Case Style:VFBGA; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns RoHS Compliant: Yes

DRAM, 8M X 16BIT, -40 TO 105DEG C; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:8M x 16bit; Clock Frequency:166MHz; Memory Case Style:VFBGA; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns RoHS Compliant: Yes

Supplier's Site
SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)

SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC8M16A2B4-6AAAT:L-ND 774-MT48LC8M16A2B4-6A AAT:L MT48LC8M16A2B4-6A AAT:L MT48LC8M16A2B4-6A AAT:L 80AH8165 MT48LC8M16A2B4-6A AAT:L
Product Name Memory Memory - SD - MT48LC8M16A2B4-6A AAT:L Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Dram, 8M X 16Bit, -40 To 105Deg C; Dram Type Micron Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-VFBGA BGA; Tray VFBGA BGA; 54-VFBGA
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 54-VFBGA 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
 - 27C010-120DI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP32
View Details
4 suppliers