DRAM Memory IC 576Mb (32M x 18) Parallel 400MHz 15ns 144-FBGA (18.5x11)
IC DRAM 576MBIT PARALLEL 144FBGA
IC DRAM 576MBIT PARALLEL 144FBGA
DRAM Memory IC 576Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT49H32M18CSJ-25EIT:BTR-ND | MT49H32M18CSJ-25E IT:B TR | MT49H32M18CSJ-25E IT:B TR | MT49H32M18CSJ-25E IT:B TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 576000 kbits | 576000 kbits | 576000 kbits | 576000 kbits |
| Package Type | 144-TFBGA | BGA | BGA; 144-TFBGA |