SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 6ns 86-TSOP II
SDRAM Memory IC 256Mbit Parallel 143 MHz 6 ns 86-TSOP II
IC DRAM 256MBIT PAR 86TSOP II
IC DRAM 256MBIT PAR 86TSOP II
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT48LC8M32B2TG-7TR-ND | MT48LC8M32B2TG-7 TR | MT48LC8M32B2TG-7 TR | MT48LC8M32B2TG-7 TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) |