Micron Technology, Inc. Memory - SDRAM - MT48LC8M16A2P-6A:L MT48LC8M16A2P-6A:L

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Family Name: MT48LC8M16A2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Alternative Parts (Cross-Reference): PT480816KHGI-6; M12L128168A-6TIG2N; AS4C8M16SA-6TIN; Introduction Date: July 21, 2000 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Family Name: MT48LC8M16A2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Alternative Parts (Cross-Reference): PT480816KHGI-6; M12L128168A-6TIG2N; AS4C8M16SA-6TIN; Introduction Date: July 21, 2000 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC8M16A2P-6A:L -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC8M16A2P-6A:L
Memory - SDRAM - MT48LC8M16A2P-6A:L
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Family Name: MT48LC8M16A2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Alternative Parts (Cross-Reference): PT480816KHGI-6; M12L128168A-6TIG2N; AS4C8M16SA-6TIN; Introduction Date: July 21, 2000 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5.4ns
Family Name: MT48LC8M16A2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 167MHz
Alternative Parts (Cross-Reference): PT480816KHGI-6; M12L128168A-6TIG2N; AS4C8M16SA-6TIN;
Introduction Date: July 21, 2000
ECCN: EAR99
Country of Origin: Taiwan, United States of America
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT48LC8M16A2P-6A:L-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC8M16A2P-6A:L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M16A2P-6A:L
Memory IC and Storage Component 774-MT48LC8M16A2P-6A:L
IC DRAM 128MBIT PAR 54TSOP II Product overview: MT48LC8M16A2P-6A:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2P-6A :L can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TSOP II Product overview: MT48LC8M16A2P-6A:L from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M16A2P-6A:L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M16A2P-6A:L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M16A2P-6A:L
Integrated Circuits (ICs) - Memory - Memory MT48LC8M16A2P-6A:L
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
Dram, 8M X 16Bit, 0 To 70Deg C; Dram Type Micron - 80AH8172 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 8M X 16Bit, 0 To 70Deg C; Dram Type Micron
80AH8172
Dram, 8M X 16Bit, 0 To 70Deg C; Dram Type Micron 80AH8172
DRAM, 8M X 16BIT, 0 TO 70DEG C; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:8M x 16bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns; Product Range:- RoHS Compliant: Yes

DRAM, 8M X 16BIT, 0 TO 70DEG C; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:8M x 16bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, Sdr, 128Mbit, 0 To 70Deg C Rohs Compliant Micron - 91AH7967 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Sdr, 128Mbit, 0 To 70Deg C Rohs Compliant Micron
91AH7967
Dram, Sdr, 128Mbit, 0 To 70Deg C Rohs Compliant Micron 91AH7967
DRAM, SDR, 128MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

DRAM, SDR, 128MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - MT48LC8M16A2P-6A:L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC8M16A2P-6A:L-ND 774-MT48LC8M16A2P-6A:L MT48LC8M16A2P-6A:L MT48LC8M16A2P-6A:L MT48LC8M16A2P-6A:L 80AH8172 91AH7967 MT48LC8M16A2P-6A:L
Product Name Memory - SDRAM - MT48LC8M16A2P-6A:L Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Dram, 8M X 16Bit, 0 To 70Deg C; Dram Type Micron Dram, Sdr, 128Mbit, 0 To 70Deg C Rohs Compliant Micron Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 6 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 54-TSOP II TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Bulk 54-TSOP (0.400", 10.16mm Width) TSOP 54-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3 V ~ 3.6 V 3V ~ 3.6V -3.3V; 3.6V; 3V ~ 3.6V 0degC ~ 70degC (TA) 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory IC and Storage Component - 774-S71KL256SC0BHB000 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; DRAM Chip; SRAM Chip
Operating Temperature -40 C (-40 F)
Pins 24
View Details
5 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details