Micron Technology, Inc. Memory MT53E128M32D2DS-053 IT:A

Description
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT53E128M32D2DS-053IT:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) 1.866GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
Memory - DDR - MT53E128M32D2DS-053 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E128M32D2DS-053 IT:A
Memory - DDR - MT53E128M32D2DS-053 IT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
1.866GHZ Memory IC and Storage Component - 774-MT53E128M32D2DS-053 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E128M32D2DS-053 IT:A
1.866GHZ Memory IC and Storage Component 774-MT53E128M32D2DS-053 IT:A
IC DRAM 4GBIT 1.866GHZ 200WFBGA Product overview: MT53E128M32D2DS-053 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS- 053 IT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT 1.866GHZ 200WFBGA Product overview: MT53E128M32D2DS-053 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E128M32D2DS-053 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E128M32D2DS-053 IT:A
LPDDR4 4G 128MX32 WFBGA

LPDDR4 4G 128MX32 WFBGA

Supplier's Site
Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8316 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8316
Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8316
DRAM, 128M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 128M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
LPDDR4 4G 128MX32 WFBGA

LPDDR4 4G 128MX32 WFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT53E128M32D2DS-053IT:A-ND 774-MT53E128M32D2DS-053 IT:A MT53E128M32D2DS-053 IT:A 80AH8316 MT53E128M32D2DS-053 IT:A MT53E128M32D2DS-053 IT:A
Product Name Memory Memory - DDR - MT53E128M32D2DS-053 IT:A 1.866GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 200-WFBGA BGA; Bulk BGA WFBGA BGA; 200-WFBGA
Access Time 3.5 ns
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9021981 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers