Micron Technology, Inc. 933MHZ Memory IC and Storage Component MT52L512M32D2PF-107 WT:B

Description
IC DRAM 16GBIT 933MHZ 178FBGA Product overview: MT52L512M32D2PF-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M32D2PF- 107 WT:B can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 16GBIT 933MHZ 178FBGA Product overview: MT52L512M32D2PF-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M32D2PF- 107 WT:B can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT52L512M32D2PF-107 WT:B is a mobile LPDDR3 SDRAM memory chip from Quarktwin Technology Ltd. It features a 512 Meg x 32 configuration and operates at ultra-low voltages of 1.2V for core and I/O power supplies. The device is packaged in a 178-ball FBGA format, measuring 12mm x 11.5mm x 1.0mm for configurations with two dies. It supports a data rate of 1866 Mb/s per pin with a cycle time of 1.071 ns at a read latency of 14. The operating temperature range is from -30°C to +85°C, making it suitable for various applications. The memory architecture includes eight internal banks for concurrent operations and supports features such as programmable read and write latencies, deep power-down mode, and on-die termination. This product is RoHS-compliant and designed for efficient performance in mobile applications.

Datasheet Summary
Powered by GS/AI

The MT52L512M32D2PF-107 WT:B is a mobile LPDDR3 SDRAM memory chip from Quarktwin Technology Ltd. It features a 512 Meg x 32 configuration and operates at ultra-low voltages of 1.2V for core and I/O power supplies. The device is packaged in a 178-ball FBGA format, measuring 12mm x 11.5mm x 1.0mm for configurations with two dies. It supports a data rate of 1866 Mb/s per pin with a cycle time of 1.071 ns at a read latency of 14. The operating temperature range is from -30°C to +85°C, making it suitable for various applications. The memory architecture includes eight internal banks for concurrent operations and supports features such as programmable read and write latencies, deep power-down mode, and on-die termination. This product is RoHS-compliant and designed for efficient performance in mobile applications.

Suppliers

Company
Product
Description
Supplier Links
933MHZ Memory IC and Storage Component - 774-MT52L512M32D2PF-107 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHZ Memory IC and Storage Component
774-MT52L512M32D2PF-107 WT:B
933MHZ Memory IC and Storage Component 774-MT52L512M32D2PF-107 WT:B
IC DRAM 16GBIT 933MHZ 178FBGA Product overview: MT52L512M32D2PF-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M32D2PF- 107 WT:B can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 933MHZ 178FBGA Product overview: MT52L512M32D2PF-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M32D2PF-107 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT52L512M32D2PF-107WT:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR3 Memory IC 16Gb (512M x 32) 933MHz 178-FBGA (11.5x11)

SDRAM - Mobile LPDDR3 Memory IC 16Gb (512M x 32) 933MHz 178-FBGA (11.5x11)

Buy Now Datasheet
Memory - SDRAM - MT52L512M32D2PF-107 WT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT52L512M32D2PF-107 WT:B
Memory - SDRAM - MT52L512M32D2PF-107 WT:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR3 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Family Name: MT52L512M32D2PF Categories: Integrated Circuits Supplier Device Package: 178-FBGA (11.5x11) Temperature Range - Operating: -30°C ~ 85°C Memory Format: DRAM Clock Frequency: 933MHz Manufacturer Package: 178-VFBGA Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,890 Supply Voltage (V): 1.2V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR3
Memory Type: Volatile
Memory Size: 16Gb (512M x 32)
Family Name: MT52L512M32D2PF
Categories: Integrated Circuits
Supplier Device Package: 178-FBGA (11.5x11)
Temperature Range - Operating: -30°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 933MHz
Manufacturer Package: 178-VFBGA
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,890
Supply Voltage (V): 1.2V

Buy Now
IC DRAM 16GBIT 933MHZ 178FBGA

IC DRAM 16GBIT 933MHZ 178FBGA

Supplier's Site
IC DRAM 16GBIT 933MHZ 178FBGA

IC DRAM 16GBIT 933MHZ 178FBGA

Supplier's Site
SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 178-FBGA (11.5x11)

SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 178-FBGA (11.5x11)

Buy Now Datasheet
Dram, 512M X 32Bit, -30 To 85Deg C; Dram Type Micron - 80AH8190 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 32Bit, -30 To 85Deg C; Dram Type Micron
80AH8190
Dram, 512M X 32Bit, -30 To 85Deg C; Dram Type Micron 80AH8190
DRAM, 512M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR3; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:933MHz; Memory Case Style:VFBGA; No. of Pins:178Pins; Supply Voltage Nom:1.2V; Access Time:1.071ns RoHS Compliant: Yes

DRAM, 512M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR3; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:933MHz; Memory Case Style:VFBGA; No. of Pins:178Pins; Supply Voltage Nom:1.2V; Access Time:1.071ns RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT52L512M32D2PF-107 WT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L512M32D2PF-107 WT:B
Integrated Circuits (ICs) - Memory - Memory MT52L512M32D2PF-107 WT:B
IC DRAM 16GBIT 933MHZ 178FBGA

IC DRAM 16GBIT 933MHZ 178FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT52L512M32D2PF-107 WT:B MT52L512M32D2PF-107WT:B-ND MT52L512M32D2PF-107 WT:B MT52L512M32D2PF-107 WT:B MT52L512M32D2PF-107 WT:B 80AH8190 MT52L512M32D2PF-107 WT:B
Product Name 933MHZ Memory IC and Storage Component Memory Memory - SDRAM - MT52L512M32D2PF-107 WT:B Memory Memory Memory Dram, 512M X 32Bit, -30 To 85Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR3; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Density 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits 16000000 kbits
Address Bus Width 32 bits
Package Type BGA; Tray 178-VFBGA 178-VFBGA BGA; 178-VFBGA VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - 589286-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256-25/SO277 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details