Micron Technology, Inc. Memory MT48LC4M32B2P-7 IT:G

Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.5ns 86-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.5ns 86-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC4M32B2P-7IT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.5ns 86-TSOP II

SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.5ns 86-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M32B2P-7 IT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M32B2P-7 IT:G
Integrated Circuits (ICs) - Memory - Memory MT48LC4M32B2P-7 IT:G
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site
Memory IC - 226142392 - Radwell International
Willingboro, NJ, United States
Memory IC
226142392
Memory IC 226142392
DISCONTINUED BY MANUFACTURER, SYNCHRONOUS DRAM, 4MX32, 5.5NS, CMOS, PDSO86, 128 MBIT: 1 MEG X 32 X 4 BANKS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SYNCHRONOUS DRAM, 4MX32, 5.5NS, CMOS, PDSO86, 128 MBIT: 1 MEG X 32 X 4 BANKS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory - MT48LC4M32B2P-7 IT:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC4M32B2P-7IT:G-ND MT48LC4M32B2P-7 IT:G MT48LC4M32B2P-7 IT:G 226142392 MT48LC4M32B2P-7 IT:G MT48LC4M32B2P-7 IT:G
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory IC Memory Memory
Memory Category DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" 86-TFSOP (0.400", 10.16mm Width) 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details