Micron Technology, Inc. Memory IC and Storage Component MT48LC4M32LFF5-8:G

Description
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32LFF5-8:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32LFF5-8 :G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32LFF5-8:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32LFF5-8 :G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC4M32LFF5-8:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M32LFF5-8:G
Memory IC and Storage Component 774-MT48LC4M32LFF5-8:G
IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32LFF5-8:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32LFF5-8 :G can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 90VFBGA Product overview: MT48LC4M32LFF5-8:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M32LFF5-8:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT48LC4M32LFF5-8:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 125MHz 7ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 128Mb (4M x 32) Parallel 125MHz 7ns 90-VFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - MT48LC4M32LFF5-8:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC4M32LFF5-8:G
Memory - SDRAM - MT48LC4M32LFF5-8:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 7ns Family Name: MT48LC4M32LF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 90-VFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 125MHz Alternative Parts (Cross-Reference): K4M283233H-FN7L; K4S283233E-DC1L; K4M283233H-HNL7L; K4S283233F-FHG75; Introduction Date: May 25, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 128Mb (4M x 32)
Access Time: 7ns
Family Name: MT48LC4M32LF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 90-VFBGA (8x13)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 125MHz
Alternative Parts (Cross-Reference): K4M283233H-FN7L; K4S283233E-DC1L; K4M283233H-HNL7L; K4S283233F-FHG75;
Introduction Date: May 25, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - MT48LC4M32LFF5-8:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 125 MHz 7 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 125 MHz 7 ns 90-VFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M32LFF5-8:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M32LFF5-8:G
Integrated Circuits (ICs) - Memory - Memory MT48LC4M32LFF5-8:G
IC DRAM 128MBIT PAR 90VFBGA

IC DRAM 128MBIT PAR 90VFBGA

Supplier's Site
IC DRAM 128MBIT PARALLEL 90VFBGA

IC DRAM 128MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC4M32LFF5-8:G MT48LC4M32LFF5-8:G-ND MT48LC4M32LFF5-8:G MT48LC4M32LFF5-8:G MT48LC4M32LFF5-8:G
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT48LC4M32LFF5-8:G Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 7 ns 7 ns 7 ns 7 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details