Micron Technology, Inc. Memory IC and Storage Component MT48LC4M16A2P-6A:J

Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A :J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A :J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC4M16A2P-6A:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M16A2P-6A:J
Memory IC and Storage Component 774-MT48LC4M16A2P-6A:J
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A :J can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2P-6A:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2P-6A:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT48LC4M16A2P-6A:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - SDRAM - MT48LC4M16A2P-6A:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC4M16A2P-6A:J
Memory - SDRAM - MT48LC4M16A2P-6A:J
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Family Name: MT48LC4M16A2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 167MHz Alternative Parts (Cross-Reference): IS42S16400J-6TL-TR; IS42S16400J-6TL; IS45S16400J-6TLA1-TR ; Introduction Date: May 20, 2015 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4ns
Family Name: MT48LC4M16A2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 167MHz
Alternative Parts (Cross-Reference): IS42S16400J-6TL-TR; IS42S16400J-6TL; IS45S16400J-6TLA1-TR;
Introduction Date: May 20, 2015
ECCN: EAR99
Country of Origin: Taiwan, United States of America
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dram, Sdr, 64Mbit, 0 To 70Deg C Rohs Compliant Micron - 91AH7966 - Newark, An Avnet Company
Chicago, IL, United States
Dram, Sdr, 64Mbit, 0 To 70Deg C Rohs Compliant Micron
91AH7966
Dram, Sdr, 64Mbit, 0 To 70Deg C Rohs Compliant Micron 91AH7966
DRAM, SDR, 64MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

DRAM, SDR, 64MBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site
Dram, 4M X 16Bit, 0 To 70Deg C; Dram Type Micron - 80AH8158 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 4M X 16Bit, 0 To 70Deg C; Dram Type Micron
80AH8158
Dram, 4M X 16Bit, 0 To 70Deg C; Dram Type Micron 80AH8158
DRAM, 4M X 16BIT, 0 TO 70DEG C; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:4M x 16bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns; Product Range:- RoHS Compliant: Yes

DRAM, 4M X 16BIT, 0 TO 70DEG C; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:4M x 16bit; Clock Frequency:166MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:6ns; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MT48LC4M16A2P-6A:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Memory Board - 136312316 - Radwell International
Willingboro, NJ, United States
Memory Board
136312316
Memory Board 136312316
DRAM, 4M X 16BIT, 0 TO 70DEG C; DRAM TYPE:SDR; DRAM DENSITY:64MBIT; DRAM MEMORY CONFIGURATION:4M X 16BIT; CLOCK FREQUENCY:166MHZ; MEMORY CASE STYLE:TSOP; NO. OF PINS:54PINS; SUPPLY VOLTAGE NOM:3.3V; ACCESS TIME:6NS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DRAM, 4M X 16BIT, 0 TO 70DEG C; DRAM TYPE:SDR; DRAM DENSITY:64MBIT; DRAM MEMORY CONFIGURATION:4M X 16BIT; CLOCK FREQUENCY:166MHZ; MEMORY CASE STYLE:TSOP; NO. OF PINS:54PINS; SUPPLY VOLTAGE NOM:3.3V; ACCESS TIME:6NS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M16A2P-6A:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M16A2P-6A:J
Integrated Circuits (ICs) - Memory - Memory MT48LC4M16A2P-6A:J
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC4M16A2P-6A:J MT48LC4M16A2P-6A:J-ND 91AH7966 80AH8158 MT48LC4M16A2P-6A:J 136312316 MT48LC4M16A2P-6A:J MT48LC4M16A2P-6A:J
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT48LC4M16A2P-6A:J Dram, Sdr, 64Mbit, 0 To 70Deg C Rohs Compliant Micron Dram, 4M X 16Bit, 0 To 70Deg C; Dram Type Micron Memory Memory Board Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 6 ns 5.4 ns 5.4 ns
Cycle Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 16-3636-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details