IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H32M18SJ-25:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18SJ-25:
Series: *
Categories: Memory
DRAM Memory IC 576Mb (32M x 18) Parallel 400MHz 20ns 144-FBGA (18.5x11)
IC DRAM 576MBIT PARALLEL 144FBGA
IC DRAM 576MBIT PARALLEL 144FBGA
DRAM Memory IC 576Mbit Parallel 400 MHz 20 ns 144-FBGA (18.5x11)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT49H32M18SJ-25:B | MT49H32M18SJ-25:B-ND | MT49H32M18SJ-25:B | MT49H32M18SJ-25:B | MT49H32M18SJ-25:B | |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - MT49H32M18SJ-25:B | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | |||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Package Type | BGA; Tray | 144-TFBGA | BGA; 144-TFBGA |