Micron Technology, Inc. Memory - SD - MT48LC2M32B2P-6A IT:J MT48LC2M32B2P-6A IT:J

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SD - MT48LC2M32B2P-6A IT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - MT48LC2M32B2P-6A IT:J
Memory - SD - MT48LC2M32B2P-6A IT:J
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT48LC2M32B2P-6AIT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC2M32B2P-6A IT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC2M32B2P-6A IT:J
Memory IC and Storage Component 774-MT48LC2M32B2P-6A IT:J
IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2P-6A IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2P-6A IT:J can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2P-6A IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2P-6A IT:J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory IC - 136298660 - Radwell International
Willingboro, NJ, United States
Memory IC
136298660
Memory IC 136298660
DISCONTINUED BY MANUFACTURER, SYNCHRONOUS DRAM, 2MX32, 5.4NS, CMOS, IND TEMP, TSOP2-86. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SYNCHRONOUS DRAM, 2MX32, 5.4NS, CMOS, IND TEMP, TSOP2-86. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC2M32B2P-6A IT:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC2M32B2P-6A IT:J
Integrated Circuits (ICs) - Memory - Memory MT48LC2M32B2P-6A IT:J
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC2M32B2P-6AIT:J-ND 774-MT48LC2M32B2P-6A IT:J 136298660 MT48LC2M32B2P-6A IT:J MT48LC2M32B2P-6A IT:J MT48LC2M32B2P-6A IT:J MT48LC2M32B2P-6A IT:J
Product Name Memory - SD - MT48LC2M32B2P-6A IT:J Memory Memory IC and Storage Component Memory IC Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type "86-TFSOP (0.400"", 10.16mm Width)" Tray 86-TFSOP (0.400\", 10.16mm Width) 86-TFSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - 27S21ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers