Micron Technology, Inc. Memory - SDRAM - MT48LC4M16A2TG-6 IT:G MT48LC4M16A2TG-6 IT:G

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.5ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.5ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48LC4M16A2TG-6 IT:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC4M16A2TG-6 IT:G
Memory - SDRAM - MT48LC4M16A2TG-6 IT:G
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.5ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 54-TSOP II Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.5ns
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 167MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 54-TSOP II
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT48LC4M16A2TG-6IT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.5ns 54-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 167MHz 5.5ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-MT48LC4M16A2TG-6 IT:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC4M16A2TG-6 IT:G
Memory IC and Storage Component 774-MT48LC4M16A2TG-6 IT:G
IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2TG-6 IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2TG-6 IT:G can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: MT48LC4M16A2TG-6 IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC4M16A2TG-6 IT:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC4M16A2TG-6 IT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC4M16A2TG-6 IT:G
Integrated Circuits (ICs) - Memory - Memory MT48LC4M16A2TG-6 IT:G
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.5 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.5 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC4M16A2TG-6IT:G-ND 774-MT48LC4M16A2TG-6 IT:G MT48LC4M16A2TG-6 IT:G MT48LC4M16A2TG-6 IT:G MT48LC4M16A2TG-6 IT:G
Product Name Memory - SDRAM - MT48LC4M16A2TG-6 IT:G Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Cycle Time 12 ns 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details