Micron Technology, Inc. Memory IC and Storage Component MT49H16M36SJ-25E:B

Description
IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H16M36SJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36SJ-25E :B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H16M36SJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36SJ-25E :B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT49H16M36SJ-25E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H16M36SJ-25E:B
Memory IC and Storage Component 774-MT49H16M36SJ-25E:B
IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H16M36SJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36SJ-25E :B can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H16M36SJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36SJ-25E:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT49H16M36SJ-25E:B-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (16M x 36) Parallel 400MHz 15ns 144-FBGA (18.5x11)

DRAM Memory IC 576Mb (16M x 36) Parallel 400MHz 15ns 144-FBGA (18.5x11)

Buy Now Datasheet
Memory - SDRAM - MT49H16M36SJ-25E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H16M36SJ-25E:B
Memory - SDRAM - MT49H16M36SJ-25E:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 15ns Family Name: MT49H16M36 Categories: Integrated Circuits Supplier Device Package: 144-FBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 144-TFBGA Introduction Date: September 14, 2015 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,120 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: DRAM
Memory Type: Volatile
Memory Size: 576Mb (16M x 36)
Access Time: 15ns
Family Name: MT49H16M36
Categories: Integrated Circuits
Supplier Device Package: 144-FBGA (18.5x11)
Temperature Range - Operating: 0°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 400MHz
Memory Interface: Parallel
Manufacturer Package: 144-TFBGA
Introduction Date: September 14, 2015
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,120
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT49H16M36SJ-25E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H16M36SJ-25E:B
Integrated Circuits (ICs) - Memory - Memory MT49H16M36SJ-25E:B
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site
Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron - 80AH8176 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron
80AH8176
Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron 80AH8176
DRAM, 16M X 36BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:576Mbit; DRAM Memory Configuration:16M x 36bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:144Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

DRAM, 16M X 36BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:576Mbit; DRAM Memory Configuration:16M x 36bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:144Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MT49H16M36SJ-25E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11)

DRAM Memory IC 576Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H16M36SJ-25E:B MT49H16M36SJ-25E:B-ND MT49H16M36SJ-25E:B MT49H16M36SJ-25E:B MT49H16M36SJ-25E:B 80AH8176 MT49H16M36SJ-25E:B
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT49H16M36SJ-25E:B Memory Memory Integrated Circuits (ICs) - Memory - Memory Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 15 ns 15 ns 15 ns 15 ns 2.5 ns 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 576000 kbits 576000 kbits 576000 kbits 576000 kbits 576000 kbits 576000 kbits 576000 kbits
Number of Words 2000 k
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - 589286-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details