Micron Technology, Inc. Memory MT48LC8M16A2TG-7E IT:G

Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC8M16A2TG-7EIT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M16A2TG-7E IT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M16A2TG-7E IT:G
Integrated Circuits (ICs) - Memory - Memory MT48LC8M16A2TG-7E IT:G
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC8M16A2TG-7EIT:G-ND MT48LC8M16A2TG-7E IT:G MT48LC8M16A2TG-7E IT:G MT48LC8M16A2TG-7E IT:G
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 580536-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details