Micron Technology, Inc. Memory IC and Storage Component MT49H32M18SJ-25E:B

Description
IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H32M18SJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18SJ-25E :B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H32M18SJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18SJ-25E :B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT49H32M18SJ-25E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H32M18SJ-25E:B
Memory IC and Storage Component 774-MT49H32M18SJ-25E:B
IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H32M18SJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18SJ-25E :B can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H32M18SJ-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18SJ-25E:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT49H32M18SJ-25E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H32M18SJ-25E:B
Memory - SDRAM - MT49H32M18SJ-25E:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: DRAM Memory IC 576Mb (32M x 18) Parallel 400 MHz 15 ns 144-FBGA (18.5x11) Package: 144-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT49H32M18 Categories: Integrated Circuits (ICs) Case / Package: 144-FBGA (18.5x11) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: DRAM Memory IC 576Mb (32M x 18) Parallel 400 MHz 15 ns 144-FBGA (18.5x11)
Package: 144-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT49H32M18
Categories: Integrated Circuits (ICs)
Case / Package: 144-FBGA (18.5x11)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1120
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory - MT49H32M18SJ-25E:B-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (32M x 18) Parallel 400MHz 15ns 144-FBGA (18.5x11)

DRAM Memory IC 576Mb (32M x 18) Parallel 400MHz 15ns 144-FBGA (18.5x11)

Buy Now Datasheet
Memory - MT49H32M18SJ-25E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11)

DRAM Memory IC 576Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT49H32M18SJ-25E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H32M18SJ-25E:B
Integrated Circuits (ICs) - Memory - Memory MT49H32M18SJ-25E:B
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H32M18SJ-25E:B MT49H32M18SJ-25E:B-ND MT49H32M18SJ-25E:B MT49H32M18SJ-25E:B MT49H32M18SJ-25E:B MT49H32M18SJ-25E:B
Product Name Memory IC and Storage Component Memory - SDRAM - MT49H32M18SJ-25E:B Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray BGA; 144-FBGA (18.5x11) 144-TFBGA BGA; 144-TFBGA 144-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers