Micron Technology, Inc. Memory MT48LC32M4A2P-7E:G

Description
SDRAM Memory IC 128Mb (32M x 4) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (32M x 4) Parallel 133MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT48LC32M4A2P-7E:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (32M x 4) Parallel 133MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (32M x 4) Parallel 133MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - MT48LC32M4A2P-7E:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT48LC32M4A2P-7E:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC32M4A2P-7E:G
Integrated Circuits (ICs) - Memory - Memory MT48LC32M4A2P-7E:G
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT48LC32M4A2P-7E:G-ND MT48LC32M4A2P-7E:G MT48LC32M4A2P-7E:G MT48LC32M4A2P-7E:G
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060108 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details