Alliance Memory, Inc. Memory IC and Storage Component MT48LC2M32B2TG-6A:J

Description
IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2TG-6A:J from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2TG-6 A:J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2TG-6A:J from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2TG-6 A:J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48LC2M32B2TG-6A:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC2M32B2TG-6A:J
Memory IC and Storage Component 774-MT48LC2M32B2TG-6A:J
IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2TG-6A:J from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2TG-6 A:J can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: MT48LC2M32B2TG-6A:J from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC2M32B2TG-6A:J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1360-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 167MHz 5.4ns 86-TSOP II

Buy Now Datasheet
Memory - SDRAM - MT48LC2M32B2TG-6A:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48LC2M32B2TG-6A:J
Memory - SDRAM - MT48LC2M32B2TG-6A:J
Manufacturer: Alliance Memory, Inc. Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.4ns Family Name: MT48LC2M32B2 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 167MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 86-TSOP II Alternative Parts (Cross-Reference): W9864G2JH-5; AS4C2M32S-7TCN; IS42S32200C1-7TLI-TR ; Introduction Date: September 21, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Alliance Memory, Inc.
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 86-TFSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.4ns
Family Name: MT48LC2M32B2
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 167MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 86-TSOP II
Alternative Parts (Cross-Reference): W9864G2JH-5; AS4C2M32S-7TCN; IS42S32200C1-7TLI-TR;
Introduction Date: September 21, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT48LC2M32B2TG-6A:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 167 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MT48LC2M32B2TG-6A:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT48LC2M32B2TG-6A:J
Integrated Circuits (ICs) - Memory MT48LC2M32B2TG-6A:J
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48LC2M32B2TG-6A:J 1450-1360-ND MT48LC2M32B2TG-6A:J MT48LC2M32B2TG-6A:J MT48LC2M32B2TG-6A:J MT48LC2M32B2TG-6A:J
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT48LC2M32B2TG-6A:J Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Cycle Time 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-35B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 64 kbits
View Details