Micron Technology, Inc. Memory IC and Storage Component MT49H32M18CSJ-18:B

Description
IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H32M18CSJ-18:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18CSJ-18 :B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H32M18CSJ-18:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18CSJ-18 :B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT49H32M18CSJ-18:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H32M18CSJ-18:B
Memory IC and Storage Component 774-MT49H32M18CSJ-18:B
IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H32M18CSJ-18:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18CSJ-18 :B can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H32M18CSJ-18:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18CSJ-18:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT49H32M18CSJ-18:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H32M18CSJ-18:B
Memory - SDRAM - MT49H32M18CSJ-18:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: DRAM Memory IC 576Mb (32M x 18) Parallel 533 MHz 15 ns 144-FBGA (18.5x11) Package: 144-TFBGA Package: Tray Mounting: Surface Mount Family Name: MT49H32M18 Categories: Integrated Circuits (ICs) Case / Package: 144-FBGA (18.5x11) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: DRAM Memory IC 576Mb (32M x 18) Parallel 533 MHz 15 ns 144-FBGA (18.5x11)
Package: 144-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT49H32M18
Categories: Integrated Circuits (ICs)
Case / Package: 144-FBGA (18.5x11)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1120
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory - MT49H32M18CSJ-18:B-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (32M x 18) Parallel 533MHz 15ns 144-FBGA (18.5x11)

DRAM Memory IC 576Mb (32M x 18) Parallel 533MHz 15ns 144-FBGA (18.5x11)

Buy Now Datasheet
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
Dram, 32M X 18Bit, 0 To 95Deg C; Dram Type Micron - 80AH8177 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 32M X 18Bit, 0 To 95Deg C; Dram Type Micron
80AH8177
Dram, 32M X 18Bit, 0 To 95Deg C; Dram Type Micron 80AH8177
DRAM, 32M X 18BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:576Mbit; DRAM Memory Configuration:32M x 18bit; Clock Frequency:533MHz; Memory Case Style:TFBGA; No. of Pins:144Pins; Supply Voltage Nom:1.8V; Access Time:1.8ns RoHS Compliant: Yes

DRAM, 32M X 18BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:576Mbit; DRAM Memory Configuration:32M x 18bit; Clock Frequency:533MHz; Memory Case Style:TFBGA; No. of Pins:144Pins; Supply Voltage Nom:1.8V; Access Time:1.8ns RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MT49H32M18CSJ-18:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 533 MHz 15 ns 144-FBGA (18.5x11)

DRAM Memory IC 576Mbit Parallel 533 MHz 15 ns 144-FBGA (18.5x11)

Buy Now
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT49H32M18CSJ-18:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H32M18CSJ-18:B
Integrated Circuits (ICs) - Memory - Memory MT49H32M18CSJ-18:B
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H32M18CSJ-18:B MT49H32M18CSJ-18:B-ND MT49H32M18CSJ-18:B 80AH8177 MT49H32M18CSJ-18:B MT49H32M18CSJ-18:B MT49H32M18CSJ-18:B
Product Name Memory IC and Storage Component Memory - SDRAM - MT49H32M18CSJ-18:B Memory Memory Dram, 32M X 18Bit, 0 To 95Deg C; Dram Type Micron Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 15 ns 15 ns 1.8 ns 15 ns 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray BGA; 144-FBGA (18.5x11) 144-TFBGA 144-TFBGA TFBGA BGA; 144-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
 - 27C512-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details